APEM Components, Inc. DIP Switches - NDA06V NDA06V

Description
Manufacturer: Apem Inc. Win Source Part Number: 868137-NDA06V Series: NDA Operating Temperature Range: -20°C ~ 70°C Features: Dip Switch SPST 6 Position Through Hole, Right Angle Slide (Standard) Actuator 25mA 24VDC Package: Tube Mounting: Through Hole, Right Angle Family Name: NDA-06 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 28 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065
Request a Quote Datasheet
Description
Manufacturer: Apem Inc. Win Source Part Number: 868137-NDA06V Series: NDA Operating Temperature Range: -20°C ~ 70°C Features: Dip Switch SPST 6 Position Through Hole, Right Angle Slide (Standard) Actuator 25mA 24VDC Package: Tube Mounting: Through Hole, Right Angle Family Name: NDA-06 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 28 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - NDA06V - 868137-NDA06V - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - NDA06V
868137-NDA06V
DIP Switches - NDA06V 868137-NDA06V
Manufacturer: Apem Inc. Win Source Part Number: 868137-NDA06V Series: NDA Operating Temperature Range: -20°C ~ 70°C Features: Dip Switch SPST 6 Position Through Hole, Right Angle Slide (Standard) Actuator 25mA 24VDC Package: Tube Mounting: Through Hole, Right Angle Family Name: NDA-06 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 28 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065

Manufacturer: Apem Inc.
Win Source Part Number: 868137-NDA06V
Series: NDA
Operating Temperature Range: -20°C ~ 70°C
Features: Dip Switch SPST 6 Position Through Hole, Right Angle Slide (Standard) Actuator 25mA 24VDC
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: NDA-06
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 28
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065

Buy Now Datasheet
Switches - DIP Switches NDA06V
DIP SWITCH RA

DIP SWITCH RA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches
Product Number 868137-NDA06V NDA06V
Product Name DIP Switches - NDA06V Switches - DIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 337554 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6HF Slide DIP Switch - A6HF-2102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 3.67 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1-2319764-8 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switches - 486-3-162-117-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details