DIP, 25mA, SPST, PC Pin
Dip Switch SPST 5 Position Through Hole, Right Angle Slide (Standard) Actuator 25mA 24VDC
DIP Switches/SIP Switches 5 PositionR/A PC Pin Extended Tape Sealed
SWITCH SLIDE DIP SPST 25MA 24V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1400-KAS2105ET | EG4511-ND | KAS2105ET | KAS2105ET |
| Product Name | Dip Switches | DIP Switches | DIP Switches/SIP Switches | Switches - DIP Switches |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Straight PC Pins | Other Terminal Type | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps | ||
| Actuator Specifications | Slide Actuator(s) | |||
| Other Terminal Type | Through Hole, Right Angle |