Dip Switch Hexadecimal 16 Position Through Hole Rotary for Tool Actuator 100mA 30VDC
Win Source Part Number: 1376418-RTE1600N44
Category: Switches - DIP Switches
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: RTE
Package: Tube
Product Status: Active
Base Product Number: RTE1600N
Mounting Type: Through Hole
HTSUS: 8536.50.9020
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 16
Contact Material: Bronze
Voltage Rating: 30VDC
Pitch: 0.100" (2.54mm), Full
Circuit: Hexadecimal
Actuator Type: Rotary for Tool
Termination Style: PC Pin
Mechanical Life: 20,000 Steps
Body Material: Polyphenylene Sulfide (PPS)
Height Above Board: 0.167" (4.25mm)
Actuator Level: Flush, Recessed
Washable: No
Length: 0.291" (7.40mm)
SWITCH ROTARY DIP HEX 100MA 30V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 108-RTE1600N44-ND | 1376418-RTE1600N44 | RTE1600N44 |
| Product Name | DIP Switches | Switches - DIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) | |
| Other Pole and Throw | Hexadecimal | Hexadecimal | |
| Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole |