Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP Switches/SIP Switches 25mA 24VDC LOW PROFILE DIP
DIP SWITCH, 4CIRCUIT, SPST, 5V, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA; Product Range:SDA SeriesRoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CKN12290-6-ND | SDA04H1SBDR | SDA04H1SBDR | SDA04H1SBDR | 35AH5925 |
| Product Name | DIP Switches | Switches - DIP Switches | DIP Switches/SIP Switches | DIP Switches | Dip Switch, 4Circuit, Spst, 5V, Smd; No. Of Circuits C&k Components |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Surface Mount Technology | Other Terminal Type | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.1000 amps | |||
| Max DC Voltage Rating | 24 volts | 5 volts |