E-Switch, Inc. Switches - DIP Switches KAR04LGGR

Description
Win Source Part Number: 1115034-KAR04LGGR Category: Switches>DIP Switches Series: KAR Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Process Sealed Contact Finish: Gold Package: Tape & Reel (TR) Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.287" (7.30mm) Length: 0.490" (12.45mm) Standard Package: 500 Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Piano Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: E-Switch Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1115034-KAR04LGGR Category: Switches>DIP Switches Series: KAR Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Process Sealed Contact Finish: Gold Package: Tape & Reel (TR) Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.287" (7.30mm) Length: 0.490" (12.45mm) Standard Package: 500 Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Piano Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: E-Switch Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1115034-KAR04LGGR - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1115034-KAR04LGGR
Switches - DIP Switches 1115034-KAR04LGGR
Win Source Part Number: 1115034-KAR04LGGR Category: Switches>DIP Switches Series: KAR Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Process Sealed Contact Finish: Gold Package: Tape & Reel (TR) Contact Material: Copper Alloy Voltage Rating: 24VDC Height Above Board: 0.287" (7.30mm) Length: 0.490" (12.45mm) Standard Package: 500 Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Piano Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 25mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: E-Switch Product Status: Obsolete

Win Source Part Number: 1115034-KAR04LGGR
Category: Switches>DIP Switches
Series: KAR
Number of Positions: 4
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Process Sealed
Contact Finish: Gold
Package: Tape & Reel (TR)
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Height Above Board: 0.287" (7.30mm)
Length: 0.490" (12.45mm)
Standard Package: 500
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Piano
Mechanical Life: 2,000 Cycles
Actuator Level: Raised
Washable: Yes
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 25mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: E-Switch
Product Status: Obsolete

Buy Now Datasheet
Switches - DIP Switches KAR04LGGR
SWITCH PIANO DIP SPST 25MA 24V

SWITCH PIANO DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches
Product Number 1115034-KAR04LGGR KAR04LGGR
Product Name Switches - DIP Switches Switches - DIP Switches
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 1759602 - RS Components, Ltd.
Specs
Number of Positions Available 10
View Details
A6K/A6KS Rotay DIP Switch - A6KS-102RF-P - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 3 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 450-1934-ND - DigiKey
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details
2 suppliers