C&K Components DIP Switches RTE1010N14

Description
Dip Switch BCD 10 Position Through Hole Rotary for Tool Actuator 100mA 30VDC
Request a Quote Datasheet
Description
Dip Switch BCD 10 Position Through Hole Rotary for Tool Actuator 100mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN10271-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN10271-ND
DIP Switches CKN10271-ND
Dip Switch BCD 10 Position Through Hole Rotary for Tool Actuator 100mA 30VDC

Dip Switch BCD 10 Position Through Hole Rotary for Tool Actuator 100mA 30VDC

Buy Now Datasheet
DIP Switches - RTE1010N14 - 932556-RTE1010N14 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - RTE1010N14
932556-RTE1010N14
DIP Switches - RTE1010N14 932556-RTE1010N14
Manufacturer: C&K Components Win Source Part Number: 932556-RTE1010N14 Series: RTE Operating Temperature Range: -25°C ~ 85°C Features: Dip Switch BCD Position Through Hole Rotary for Tool Actuator 100mA 30VDC Package: Tube Mounting: Through Hole Family Name: RTE1010N Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1950 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Other Part Number: RTE1010N14-ND, CKN10271, Y36C10013FP LFT, *RTE1010N14

Manufacturer: C&K Components
Win Source Part Number: 932556-RTE1010N14
Series: RTE
Operating Temperature Range: -25°C ~ 85°C
Features: Dip Switch BCD Position Through Hole Rotary for Tool Actuator 100mA 30VDC
Package: Tube
Mounting: Through Hole
Family Name: RTE1010N
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1950
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9020
Other Part Number: RTE1010N14-ND, CKN10271, Y36C10013FP LFT, *RTE1010N14

Buy Now Datasheet
Dip / Rotary Dip C&k Components - 35AH5819 - Newark, An Avnet Company
Chicago, IL, United States
Dip / Rotary Dip C&k Components
35AH5819
Dip / Rotary Dip C&k Components 35AH5819
DIP / ROTARY DIP

DIP / ROTARY DIP

Supplier's Site
Switches - DIP Switches RTE1010N14
SWITCH ROTARY DIP BCD 100MA 30V

SWITCH ROTARY DIP BCD 100MA 30V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CKN10271-ND 932556-RTE1010N14 35AH5819 RTE1010N14
Product Name DIP Switches DIP Switches - RTE1010N14 Dip / Rotary Dip C&k Components Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw BCD BCD
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-160-956TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
Rotary Encoded DIP Switches - 241262 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6HR Piano DIP Switch - A6HR-2104 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 4.2 x 3.67 x 6.75 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 2-2319847-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 1
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers