Manufacturer: Apem Inc.
Win Source Part Number: 888346-P36S103
Series: P36S
Operating Temperature Range: -30°C ~ 90°C
Features: Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 100mA 24VDC
Package: Tube
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: P36SMT 103, 679-1955, P36S103-ND
Dip Switch Hexadecimal 16 Position Surface Mount Rotary for Tool Actuator 100mA 24VDC
Hartmann P36S103 Rotary Coded DIP Switch
SWITCH ROTARY DIP HEX 100MA 24V
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 888346-P36S103 | 679-1955-ND | 3793985P | 3793985 | P36S103 |
| Product Name | DIP Switches - P36S103 | DIP Switches | DIP & SIP Switches | Rotary Encoded DIP Switches | Switches - DIP Switches |
| Operating Temp | -22 to 194 F (-30 to 90 C) | -22 to 194 F (-30 to 90 C) | |||
| Actuator Specifications | Slide Actuator(s) | ||||
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) | |||
| Other Pole and Throw | Hexadecimal | Hexadecimal | |||
| Terminal Type | Surface Mount Technology |