Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP, 25mA, SPST, Gull Wing
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches 4 Position Recessed Low Prof, Half Pitch
SWITCH, DIP, 4 POSITION, SPST, RECESSED; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:- RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | EG4458-ND | 1400-KAN1104RT | KAN1104RT | KAN1104RT | 15N7532 |
| Product Name | DIP Switches | Dip Switches | Switches - DIP Switches | DIP Switches / SIP Switches | Switch, Dip, 4 Position, Spst, Recessed; No. Of Circuits E-Switch |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Other Terminal Type | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.0250 amps | ||
| Max DC Voltage Rating | 24 volts | 24 volts |