Nidec Copal (USA) Corporation Rotary Encoded DIP Switches S-2150

Description
Rotary Coded Switches, SP4T, Washable
Request a Quote Datasheet
Description
Rotary Coded Switches, SP4T, Washable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Encoded DIP Switches - 1796748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
1796748
Rotary Encoded DIP Switches 1796748
Rotary Coded Switches, SP4T, Washable

Rotary Coded Switches, SP4T, Washable

Supplier's Site
DIP Switches - 563-1087-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
563-1087-ND
DIP Switches 563-1087-ND
Dip Switch SP4T 4 Position Through Hole Rotary with Shaft Actuator 100mA 5VDC

Dip Switch SP4T 4 Position Through Hole Rotary with Shaft Actuator 100mA 5VDC

Buy Now Datasheet
Switches - DIP Switches S-2150
SWITCH ROTARY DIP SP4T 100MA 5V

SWITCH ROTARY DIP SP4T 100MA 5V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1796748 563-1087-ND S-2150
Product Name Rotary Encoded DIP Switches DIP Switches Switches - DIP Switches
Number of Positions Available 4
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw Sp4t SP4T SP4T
Switch Dimensions 10 x 10 x 13.3mm
Terminal Type Other Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-160-953TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switch - 1-2396233-1 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
A6HF Slide DIP Switch - A6HF-4102-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 6.21 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 3793834 - RS Components, Ltd.
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Solder
View Details