APEM Components, Inc. DIP Switches - PT65526L254 PT65526L254

Description
Manufacturer: Apem Inc. Win Source Part Number: 931003-PT65526L254 Series: PT65 Operating Temperature Range: -20°C ~ 70°C Features: Dip Switch Octal 8 Position Through Hole, Right Angle Rotary with Knob Actuator 150mA 24VDC Package: Tube Mounting: Through Hole, Right Angle Family Name: PT65526 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: PT65526L254-ND, 679-1947
Request a Quote Datasheet
Description
Manufacturer: Apem Inc. Win Source Part Number: 931003-PT65526L254 Series: PT65 Operating Temperature Range: -20°C ~ 70°C Features: Dip Switch Octal 8 Position Through Hole, Right Angle Rotary with Knob Actuator 150mA 24VDC Package: Tube Mounting: Through Hole, Right Angle Family Name: PT65526 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: PT65526L254-ND, 679-1947
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - PT65526L254 - 931003-PT65526L254 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - PT65526L254
931003-PT65526L254
DIP Switches - PT65526L254 931003-PT65526L254
Manufacturer: Apem Inc. Win Source Part Number: 931003-PT65526L254 Series: PT65 Operating Temperature Range: -20°C ~ 70°C Features: Dip Switch Octal 8 Position Through Hole, Right Angle Rotary with Knob Actuator 150mA 24VDC Package: Tube Mounting: Through Hole, Right Angle Family Name: PT65526 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: PT65526L254-ND, 679-1947

Manufacturer: Apem Inc.
Win Source Part Number: 931003-PT65526L254
Series: PT65
Operating Temperature Range: -20°C ~ 70°C
Features: Dip Switch Octal 8 Position Through Hole, Right Angle Rotary with Knob Actuator 150mA 24VDC
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: PT65526
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: PT65526L254-ND, 679-1947

Buy Now Datasheet
Switches - DIP Switches PT65526L254
SW ROTARY DIP OCTAL 150MA 24V

SW ROTARY DIP OCTAL 150MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches
Product Number 931003-PT65526L254 PT65526L254
Product Name DIP Switches - PT65526L254 Switches - DIP Switches
Operating Temp -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 7651135 - RS Components, Ltd.
Specs
Number of Positions Available 16
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details
A6SN Slide DIP Switch - A6SN-4102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 12.1 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD
Operating Temp -22 to 185 F (-30 to 85 C)
View Details