SWITCH DIP ROTARY HEX 100MA 50V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | DIP Switches | DIP Switches |
| Product Number | 563-S-7070ETBTR-ND | S-7070ETB |
| Product Name | DIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | |
| Pole and Throw Specifications | Other Type (Special Application) | Other Type (Special Application) |
| Other Pole and Throw | Hexadecimal | Hexadecimal |
| Terminal Type | Surface Mount Technology |