E-Switch, Inc. Dip Switches KAS2104E

Description
DIP, 25mA, SPST, PC Pin
Request a Quote Datasheet
Description
DIP, 25mA, SPST, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switches 1400-KAS2104E
DIP, 25mA, SPST, PC Pin

DIP, 25mA, SPST, PC Pin

Supplier's Site Datasheet
DIP Switches - EG4508-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
EG4508-ND
DIP Switches EG4508-ND
Dip Switch SPST 4 Position Through Hole, Right Angle Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Through Hole, Right Angle Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Dip Switch, Spst, 4Ckt, 0.025A, 24V, Tht; No. Of Circuits E-Switch - 15N7642 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, 4Ckt, 0.025A, 24V, Tht; No. Of Circuits E-Switch
15N7642
Dip Switch, Spst, 4Ckt, 0.025A, 24V, Tht; No. Of Circuits E-Switch 15N7642
DIP SWITCH, SPST, 4CKT, 0.025A, 24V, THT; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole, Right Angle; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

DIP SWITCH, SPST, 4CKT, 0.025A, 24V, THT; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole, Right Angle; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
KAS2104E
DIP Switches/SIP Switches KAS2104E
DIP Switches/SIP Switches 4 PositionR/A PC Pin Extended Unsealed

DIP Switches/SIP Switches 4 PositionR/A PC Pin Extended Unsealed

Buy Now Datasheet
Switches - DIP Switches KAS2104E
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1400-KAS2104E EG4508-ND 15N7642 KAS2104E KAS2104E
Product Name Dip Switches DIP Switches Dip Switch, Spst, 4Ckt, 0.025A, 24V, Tht; No. Of Circuits E-Switch DIP Switches/SIP Switches Switches - DIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Straight PC Pins Other Terminal Type
Max Current Rating 0.0250 amps 0.0250 amps 0.0250 amps
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Other Terminal Type Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-7102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 19.7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1-2319764-8 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switches - 486-3-162-120-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details