Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
DIP, 25mA, SPST, PC Pin
DIP Switches / SIP Switches 6 Position PC Pin Recessed Tape Sealed
SWITCH SLIDE DIP SPST 25MA 24V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | EG4498-ND | 1400-KAS1106RT | KAS1106RT | KAS1106RT |
| Product Name | DIP Switches | Dip Switches | DIP Switches / SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Straight PC Pins | ||
| Other Terminal Type | Through Hole | |||
| Max Current Rating | 0.0250 amps | 0.0250 amps |