SWITCH SLIDE DIP SPST 25MA 24V
DIP Switch, NDI Series, SPST, DIP Sealed, Through Hole, 25 mA, 24 VDC RoHS Compliant: Yes
DIP SWITCH, 8POS, SPST, SLIDE, 24VDC, TH; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST-N
DIP Switches/SIP Switches 1/2 Pitch DIP Switch
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | NDIR08ST | 92K7346 | 75K7762 | NDIR08ST |
| Product Name | Switches - DIP Switches | Dip Switch, Ndi Series, Spst, Dip Sealed, Through Hole, 25 Ma, 24 Vdc Rohs Compliant Apem | Dip Switch, 8Pos, Spst, Slide, 24Vdc, Th; No. Of Circuits Apem | DIP Switches/SIP Switches |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Other Pole and Throw | SPST | |||
| Actuator Specifications | Slide Actuator(s) | |||
| Terminal Type | Other Terminal Type |