E-Switch, Inc. Dip Switches KAS1104E

Description
DIP, 25mA, SPST, PC Pin
Request a Quote Datasheet
Description
DIP, 25mA, SPST, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switches 1400-KAS1104E
DIP, 25mA, SPST, PC Pin

DIP, 25mA, SPST, PC Pin

Supplier's Site Datasheet
DIP Switches - EG4490-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
EG4490-ND
DIP Switches EG4490-ND
Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Dip Switch, 4Pos, Spst, Slide, Th; No. Of Circuits E-Switch - 15N7616 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 4Pos, Spst, Slide, Th; No. Of Circuits E-Switch
15N7616
Dip Switch, 4Pos, Spst, Slide, Th; No. Of Circuits E-Switch 15N7616
DIP SWITCH, 4POS, SPST, SLIDE, TH; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:KAS Series RoHS Compliant: Yes

DIP SWITCH, 4POS, SPST, SLIDE, TH; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:KAS Series RoHS Compliant: Yes

Supplier's Site
Switches - DIP Switches KAS1104E
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
KAS1104E
DIP Switches / SIP Switches KAS1104E
DIP Switches / SIP Switches 4 Position PC Pin Extended Unsealed

DIP Switches / SIP Switches 4 Position PC Pin Extended Unsealed

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1400-KAS1104E EG4490-ND 15N7616 KAS1104E KAS1104E
Product Name Dip Switches DIP Switches Dip Switch, 4Pos, Spst, Slide, Th; No. Of Circuits E-Switch Switches - DIP Switches DIP Switches / SIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Straight PC Pins Other Terminal Type Other Terminal Type
Max Current Rating 0.0250 amps 0.0250 amps 0.0250 amps
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Other Terminal Type Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 321111 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Double Pole, Double Throw (DPDT); Other Type (Special Application)
View Details
A6H Slide DIP Switch - A6H-2102-PM - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 3.77 x 4.5 mm
Terminal Type Other Terminal Type
View Details
DIP Switches - 486-3-160-952TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switch - 2-2396233-5 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details