C&K Components Switches - DIP Switches RTE1610N44

Description
Win Source Part Number: 1376127-RTE1610N44 Category: Switches - DIP Switches Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: RTE Package: Tube Product Status: Active Base Product Number: RTE1610N Mounting Type: Through Hole HTSUS: 8536.50.9020 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 16 Contact Material: Bronze Voltage Rating: 30VDC Pitch: 0.100" (2.54mm), Full Circuit: Hexadecimal Actuator Type: Rotary for Tool Termination Style: PC Pin Mechanical Life: 20,000 Steps Body Material: Polyphenylene Sulfide (PPS) Height Above Board: 0.167" (4.25mm) Actuator Level: Flush, Recessed Washable: No Length: 0.291" (7.40mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376127-RTE1610N44 Category: Switches - DIP Switches Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: RTE Package: Tube Product Status: Active Base Product Number: RTE1610N Mounting Type: Through Hole HTSUS: 8536.50.9020 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 16 Contact Material: Bronze Voltage Rating: 30VDC Pitch: 0.100" (2.54mm), Full Circuit: Hexadecimal Actuator Type: Rotary for Tool Termination Style: PC Pin Mechanical Life: 20,000 Steps Body Material: Polyphenylene Sulfide (PPS) Height Above Board: 0.167" (4.25mm) Actuator Level: Flush, Recessed Washable: No Length: 0.291" (7.40mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1376127-RTE1610N44 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376127-RTE1610N44
Switches - DIP Switches 1376127-RTE1610N44
Win Source Part Number: 1376127-RTE1610N44 Category: Switches - DIP Switches Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: RTE Package: Tube Product Status: Active Base Product Number: RTE1610N Mounting Type: Through Hole HTSUS: 8536.50.9020 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 16 Contact Material: Bronze Voltage Rating: 30VDC Pitch: 0.100" (2.54mm), Full Circuit: Hexadecimal Actuator Type: Rotary for Tool Termination Style: PC Pin Mechanical Life: 20,000 Steps Body Material: Polyphenylene Sulfide (PPS) Height Above Board: 0.167" (4.25mm) Actuator Level: Flush, Recessed Washable: No Length: 0.291" (7.40mm)

Win Source Part Number: 1376127-RTE1610N44
Category: Switches - DIP Switches
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: RTE
Package: Tube
Product Status: Active
Base Product Number: RTE1610N
Mounting Type: Through Hole
HTSUS: 8536.50.9020
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 16
Contact Material: Bronze
Voltage Rating: 30VDC
Pitch: 0.100" (2.54mm), Full
Circuit: Hexadecimal
Actuator Type: Rotary for Tool
Termination Style: PC Pin
Mechanical Life: 20,000 Steps
Body Material: Polyphenylene Sulfide (PPS)
Height Above Board: 0.167" (4.25mm)
Actuator Level: Flush, Recessed
Washable: No
Length: 0.291" (7.40mm)

Buy Now Datasheet
Switches - DIP Switches RTE1610N44
SWITCH ROTARY DIP HEX 100MA 30V

SWITCH ROTARY DIP HEX 100MA 30V

Supplier's Site
Dip / Rotary Dip C&k Components - 35AH5832 - Newark, An Avnet Company
Chicago, IL, United States
Dip / Rotary Dip C&k Components
35AH5832
Dip / Rotary Dip C&k Components 35AH5832
DIP / ROTARY DIP

DIP / ROTARY DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1376127-RTE1610N44 RTE1610N44 35AH5832
Product Name Switches - DIP Switches Switches - DIP Switches Dip / Rotary Dip C&k Components
Number of Positions Available 16
Max Current Rating 0.1000 amps
Max DC Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2396233-8 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details