DIP, 25mA, SPST, PC Pin
Dip Switch SPST 4 Position Through Hole, Right Angle Slide (Standard) Actuator 25mA 24VDC
DIP SWITCH, 4POS, SPST, SLIDE, TH; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:KAS Series RoHS Compliant: Yes
DIP Switches/SIP Switches 4 PositionR/A PC Pin Extended Tape Sealed
SWITCH SLIDE DIP SPST 25MA 24V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1400-KAS2104ET | EG4509-ND | 15N7643 | KAS2104ET | KAS2104ET |
| Product Name | Dip Switches | DIP Switches | Dip Switch, 4Pos, Spst, Slide, Th; No. Of Circuits E-Switch | DIP Switches/SIP Switches | Switches - DIP Switches |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Straight PC Pins | Other Terminal Type | Other Terminal Type | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.0250 amps | ||
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Other Terminal Type | Through Hole, Right Angle | Through Hole |