Win Source Part Number: 1315664-RTE1000G14
Category: Switches>DIP Switches
Series: RTE
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Contact Finish: Gold
Package: Tape & Reel
Contact Material: Bronze
Voltage Rating: 30VDC
Height Above Board: 0.168" (4.27mm)
Length: 0.291" (7.40mm)
Mounting: SMD (SMT)
Body Material: Polyphenylene Sulfide (PPS)
Circuit: BCD
Actuator Type: Rotary for Tool
Mechanical Life: 20,000 Steps
Actuator Level: Flush, Recessed
Washable: No
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9020
Mfr: C&K
Base Product Number: RTE1000G
Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 30VDC
Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 30VDC
Dip Switch BCD 10 Position Surface Mount Rotary for Tool Actuator 100mA 30VDC
SWITCH ROTARY DIP BCD 100MA 30V
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1315664-RTE1000G14 | 108-RTE1000G14TR-ND | RTE1000G14 |
| Product Name | Switches - DIP Switches | DIP Switches | Switches - DIP Switches |
| Number of Positions Available | 10 | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps | |
| Max DC Voltage Rating | 30 volts | 30 volts | |
| Operating Temp | -13 to 185 F (-25 to 85 C) | -13 to 185 F (-25 to 85 C) | |
| Actuator Specifications | Slide Actuator(s) |