DIP, 25mA, SPST, Gull Wing
Manufacturer: E-Switch
Win Source Part Number: 1192532-KAN1102RT
Series: KAN
Packaging: Tube
Number of Positions: 2
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Operating Temperature Range: -40°C ~ 85°C
Features: Tape Seal
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Current Rating: 25mA
Height Above Board: 0.063" (1.60mm)
Length: 0.148" (3.77mm)
Mounting: SMD
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Family Name: KAN
Categories: Switches
Manufacturer Homepage: www.e-switch.com
Alternative Parts (Cross-Reference): MCDHN-02F-V; A6H-2102; A6H-2102-PM;
Introduction Date: October 29, 2008
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP SWITCH, 2POS, SPST, SLIDE, SMD; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:KAN Series RoHS Compliant: Yes
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches / SIP Switches 2P LOW PRO DIP SW
| New Yorker Electronics Co., Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1400-KAN1102RT | 1192532-KAN1102RT | EG4457-ND | 15N7530 | KAN1102RT | KAN1102RT |
| Product Name | Dip Switches | DIP Switches - KAN1102RT | DIP Switches | Dip Switch, 2Pos, Spst, Slide, Smd; No. Of Circuits E-Switch | Switches - DIP Switches | DIP Switches / SIP Switches |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Surface Mount Technology | Surface Mount Technology | |||
| Other Terminal Type | Gull Wing | |||||
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.0250 amps | 0.0250 amps | ||
| Number of Positions Available | 2 |