C & K SDA04H1SBD Rotary Coded DIP Switch
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP SWITCH, SPST, 0.1A, 5V, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA; Product Range:SDA Series RoHS Compliant: Yes
DIP Switch, SPST, DIP, SMD, 100 mA, 5 V RoHS Compliant: Yes
DIP Switches / SIP Switches EXT ACT 4 POS
4Bit SPST 24V 25mA Black Slide (Standard),凸起式 SMD-8P,7.5x12.1mm DIP Switches ROHS
SWITCH SLIDE DIP SPST 25MA 24V
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1612992P | 1612945 | CKN6068-ND | 35AH5924 | 79X5891 | SDA04H1SBD | SDA04H1SBD | SDA04H1SBD |
| Product Name | DIP & SIP Switches | DIP & SIP Switches | DIP Switches | Dip Switch, Spst, 0.1A, 5V, Smd; No. Of Circuits C&k Components | Dip Switch, Spst, Dip, Smd, 100 Ma, 5 V Rohs Compliant C&k Components | DIP Switches / SIP Switches | Key/Switch >> DIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | Slide Actuator(s) | |||
| Number of Positions Available | 4 | |||||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |||
| Other Pole and Throw | Spst | SPST | ||||||
| Terminal Type | Surface Mount Technology | Surface Mount Technology |