C&K Components Switches - DIP Switches RTE1600N43

Description
Win Source Part Number: 1357141-RTE1600N43 Category: Switches - DIP Switches Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: RTE Package: Bag Product Status: Obsolete Mounting Type: Through Hole HTSUS: 8536.50.9020 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 16 Contact Material: Bronze Voltage Rating: 30VDC Pitch: 0.100" (2.54mm), Full Circuit: Hexadecimal Actuator Type: Rotary for Tool Termination Style: PC Pin Mechanical Life: 20,000 Steps Body Material: Polyphenylene Sulfide (PPS) Height Above Board: 0.167" (4.25mm) Actuator Level: Flush, Recessed Washable: No Length: 0.291" (7.40mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1357141-RTE1600N43 Category: Switches - DIP Switches Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: RTE Package: Bag Product Status: Obsolete Mounting Type: Through Hole HTSUS: 8536.50.9020 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 16 Contact Material: Bronze Voltage Rating: 30VDC Pitch: 0.100" (2.54mm), Full Circuit: Hexadecimal Actuator Type: Rotary for Tool Termination Style: PC Pin Mechanical Life: 20,000 Steps Body Material: Polyphenylene Sulfide (PPS) Height Above Board: 0.167" (4.25mm) Actuator Level: Flush, Recessed Washable: No Length: 0.291" (7.40mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1357141-RTE1600N43 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1357141-RTE1600N43
Switches - DIP Switches 1357141-RTE1600N43
Win Source Part Number: 1357141-RTE1600N43 Category: Switches - DIP Switches Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: C&K Series: RTE Package: Bag Product Status: Obsolete Mounting Type: Through Hole HTSUS: 8536.50.9020 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 100mA Contact Finish: Gold Number of Positions: 16 Contact Material: Bronze Voltage Rating: 30VDC Pitch: 0.100" (2.54mm), Full Circuit: Hexadecimal Actuator Type: Rotary for Tool Termination Style: PC Pin Mechanical Life: 20,000 Steps Body Material: Polyphenylene Sulfide (PPS) Height Above Board: 0.167" (4.25mm) Actuator Level: Flush, Recessed Washable: No Length: 0.291" (7.40mm)

Win Source Part Number: 1357141-RTE1600N43
Category: Switches - DIP Switches
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: RTE
Package: Bag
Product Status: Obsolete
Mounting Type: Through Hole
HTSUS: 8536.50.9020
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Contact Finish: Gold
Number of Positions: 16
Contact Material: Bronze
Voltage Rating: 30VDC
Pitch: 0.100" (2.54mm), Full
Circuit: Hexadecimal
Actuator Type: Rotary for Tool
Termination Style: PC Pin
Mechanical Life: 20,000 Steps
Body Material: Polyphenylene Sulfide (PPS)
Height Above Board: 0.167" (4.25mm)
Actuator Level: Flush, Recessed
Washable: No
Length: 0.291" (7.40mm)

Buy Now Datasheet
DIP Switches - 401-1036-5-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
401-1036-5-ND
DIP Switches 401-1036-5-ND
Dip Switch Hexadecimal 16 Position Through Hole Rotary for Tool Actuator 100mA 30VDC

Dip Switch Hexadecimal 16 Position Through Hole Rotary for Tool Actuator 100mA 30VDC

Buy Now Datasheet
Switches - DIP Switches RTE1600N43
SWITCH ROTARY DIP HEX 100MA 30V

SWITCH ROTARY DIP HEX 100MA 30V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 1357141-RTE1600N43 401-1036-5-ND RTE1600N43
Product Name Switches - DIP Switches DIP Switches Switches - DIP Switches
Number of Positions Available 16
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 30 volts 30 volts
Operating Temp -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
A6SN Slide DIP Switch - A6SN-0104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 27.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 337532 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details