C&K Components Rotary Encoded DIP Switches SDA08H1SBD

Description
C & K SDA08H1SBD Rotary Coded DIP Switch
Request a Quote Datasheet
Description
C & K SDA08H1SBD Rotary Coded DIP Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Encoded DIP Switches - 7931756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
7931756
Rotary Encoded DIP Switches 7931756
C & K SDA08H1SBD Rotary Coded DIP Switch

C & K SDA08H1SBD Rotary Coded DIP Switch

Supplier's Site
DIP & SIP Switches - 7931756P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
7931756P
DIP & SIP Switches 7931756P
C & K SDA08H1SBD DIP Switch

C & K SDA08H1SBD DIP Switch

Supplier's Site
DIP Switches - CKN6092-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN6092-ND
DIP Switches CKN6092-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Switches - DIP Switches SDA08H1SBD
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Dip Switch, Spst, 0.025A, 24Vdc, Smd; No. Of Circuits C&k Components - 35AH5956 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, 0.025A, 24Vdc, Smd; No. Of Circuits C&k Components
35AH5956
Dip Switch, Spst, 0.025A, 24Vdc, Smd; No. Of Circuits C&k Components 35AH5956
DIP SWITCH, SPST, 0.025A, 24VDC, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:- RoHS Compliant: Yes

DIP SWITCH, SPST, 0.025A, 24VDC, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:- RoHS Compliant: Yes

Supplier's Site
Switch, Raised, 8 Way, Smd; No. Of Circuits C&k Components - 95W3660 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Raised, 8 Way, Smd; No. Of Circuits C&k Components
95W3660
Switch, Raised, 8 Way, Smd; No. Of Circuits C&k Components 95W3660
SWITCH, RAISED, 8 WAY, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:-; Switch Type:DIP RoHS Compliant: Yes

SWITCH, RAISED, 8 WAY, SMD; No. of Circuits:8Circuits; Switch Actuator Style:Slide; Switch Mounting:SMD; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:-; Switch Type:DIP RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SDA08H1SBD
DIP Switches / SIP Switches SDA08H1SBD
DIP Switches / SIP Switches EXT ACT 8 POS

DIP Switches / SIP Switches EXT ACT 8 POS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 7931756 7931756P CKN6092-ND SDA08H1SBD 35AH5956 SDA08H1SBD
Product Name Rotary Encoded DIP Switches DIP & SIP Switches DIP Switches Switches - DIP Switches Dip Switch, Spst, 0.025A, 24Vdc, Smd; No. Of Circuits C&k Components DIP Switches / SIP Switches
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Spst SPST
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Terminal Type Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6S-H Slide DIP Switch - A6S-7101-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 18.72 x 6.2 mm
Terminal Type Other Terminal Type
View Details
DIP Switch - 1-1825006-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
DIP Switches - 486-3-160-944DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details