C&K Components DIP Switches - RTE1002G14 RTE1002G14

Description
Manufacturer: C&K Components Win Source Part Number: 892624-RTE1002G14 Series: RTE Operating Temperature Range: -25°C ~ 85°C Features: Dip Switch BCD 10 Position Surface Mount Rotary with Shaft Actuator 100mA 30VDC Package: Reel - TR Mounting: Surface Mount Family Name: RTE1002G Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Other Part Number: CKN10263DKR, *RTE1002G14, Y36C02413FP LFT, CKN10263TR, CKN10263CT
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 892624-RTE1002G14 Series: RTE Operating Temperature Range: -25°C ~ 85°C Features: Dip Switch BCD 10 Position Surface Mount Rotary with Shaft Actuator 100mA 30VDC Package: Reel - TR Mounting: Surface Mount Family Name: RTE1002G Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Other Part Number: CKN10263DKR, *RTE1002G14, Y36C02413FP LFT, CKN10263TR, CKN10263CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - RTE1002G14 - 892624-RTE1002G14 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - RTE1002G14
892624-RTE1002G14
DIP Switches - RTE1002G14 892624-RTE1002G14
Manufacturer: C&K Components Win Source Part Number: 892624-RTE1002G14 Series: RTE Operating Temperature Range: -25°C ~ 85°C Features: Dip Switch BCD 10 Position Surface Mount Rotary with Shaft Actuator 100mA 30VDC Package: Reel - TR Mounting: Surface Mount Family Name: RTE1002G Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Other Part Number: CKN10263DKR, *RTE1002G14, Y36C02413FP LFT, CKN10263TR, CKN10263CT

Manufacturer: C&K Components
Win Source Part Number: 892624-RTE1002G14
Series: RTE
Operating Temperature Range: -25°C ~ 85°C
Features: Dip Switch BCD 10 Position Surface Mount Rotary with Shaft Actuator 100mA 30VDC
Package: Reel - TR
Mounting: Surface Mount
Family Name: RTE1002G
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9020
Other Part Number: CKN10263DKR, *RTE1002G14, Y36C02413FP LFT, CKN10263TR, CKN10263CT

Buy Now Datasheet
DIP Switches - CKN10263TR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN10263TR-ND
DIP Switches CKN10263TR-ND
Dip Switch BCD 10 Position Surface Mount Rotary with Shaft Actuator 100mA 30VDC

Dip Switch BCD 10 Position Surface Mount Rotary with Shaft Actuator 100mA 30VDC

Buy Now Datasheet
DIP Switches - CKN10263CT-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN10263CT-ND
DIP Switches CKN10263CT-ND
Dip Switch BCD 10 Position Surface Mount Rotary with Shaft Actuator 100mA 30VDC

Dip Switch BCD 10 Position Surface Mount Rotary with Shaft Actuator 100mA 30VDC

Buy Now Datasheet
DIP Switches - CKN10263DKR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN10263DKR-ND
DIP Switches CKN10263DKR-ND
Dip Switch BCD 10 Position Surface Mount Rotary with Shaft Actuator 100mA 30VDC

Dip Switch BCD 10 Position Surface Mount Rotary with Shaft Actuator 100mA 30VDC

Buy Now Datasheet
Switches - DIP Switches RTE1002G14
SWITCH ROTARY DIP BCD 100MA 30V

SWITCH ROTARY DIP BCD 100MA 30V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 892624-RTE1002G14 CKN10263TR-ND RTE1002G14
Product Name DIP Switches - RTE1002G14 DIP Switches Switches - DIP Switches
Operating Temp -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw BCD BCD
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 450-1934-ND - DigiKey
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details
2 suppliers
DIP Switches - A6S-4102 - 909068-A6S-4102 - Win Source Electronics
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
4 suppliers
DIP Switches - 486-3-162-112-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
DIP & SIP Switches - 1156283 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details