E-Switch, Inc. DIP Switches KAS1104RT

Description
Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - EG4492-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
EG4492-ND
DIP Switches EG4492-ND
Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Dip Switches 1400-KAS1104RT
DIP, 25mA, SPST, PC Pin

DIP, 25mA, SPST, PC Pin

Supplier's Site Datasheet
Switches - DIP Switches KAS1104RT
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Dip Switch, 4Pos, Spst, Slide, Th; No. Of Circuits E-Switch - 15N7619 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 4Pos, Spst, Slide, Th; No. Of Circuits E-Switch
15N7619
Dip Switch, 4Pos, Spst, Slide, Th; No. Of Circuits E-Switch 15N7619
DIP SWITCH, 4POS, SPST, SLIDE, TH; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:KAS Series RoHS Compliant: Yes

DIP SWITCH, 4POS, SPST, SLIDE, TH; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:KAS Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
KAS1104RT
DIP Switches / SIP Switches KAS1104RT
DIP Switches / SIP Switches 4 Position PC Pin Recessed Tape Sealed

DIP Switches / SIP Switches 4 Position PC Pin Recessed Tape Sealed

Buy Now Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number EG4492-ND 1400-KAS1104RT KAS1104RT 15N7619 KAS1104RT
Product Name DIP Switches Dip Switches Switches - DIP Switches Dip Switch, 4Pos, Spst, Slide, Th; No. Of Circuits E-Switch DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Straight PC Pins Other Terminal Type
Other Terminal Type Through Hole Through Hole
Max Current Rating 0.0250 amps 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-162-118-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
A6TR Piano DIP Switch - A6TR-8104 - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 5 x 20.22 x 6 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details