APEM Components, Inc. DIP Switches PT65501L254

Description
Dip Switch BCD 10 Position Through Hole, Right Angle Rotary with Knob Actuator 150mA 24VDC
Request a Quote Datasheet
Description
Dip Switch BCD 10 Position Through Hole, Right Angle Rotary with Knob Actuator 150mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 679-1935-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
679-1935-ND
DIP Switches 679-1935-ND
Dip Switch BCD 10 Position Through Hole, Right Angle Rotary with Knob Actuator 150mA 24VDC

Dip Switch BCD 10 Position Through Hole, Right Angle Rotary with Knob Actuator 150mA 24VDC

Buy Now Datasheet
Switches - DIP Switches PT65501L254
SWITCH ROTARY DIP BCD 150MA 24V

SWITCH ROTARY DIP BCD 150MA 24V

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches
Product Number 679-1935-ND PT65501L254
Product Name DIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw BCD BCD
Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-160-939DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switch - 1-2396234-5 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details
A6TN Slide DIP Switch - A6TN-6101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 17.2 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP & SIP Switches - 2047865 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details