C & K RTE0400G04 Rotary Coded DIP Switch
Dip Switch SP4T 4 Position Surface Mount Rotary for Tool Actuator 100mA 30VDC
Dip Switch SP4T 4 Position Surface Mount Rotary for Tool Actuator 100mA 30VDC
Dip Switch SP4T 4 Position Surface Mount Rotary for Tool Actuator 100mA 30VDC
Manufacturer: C&K Components
Win Source Part Number: 843702-RTE0400G04
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
SWITCH ROTARY DIP SP4T 100MA 30V
DIP SWITCH, SP4T, 0.1A, 30V, SMT; No. of Circuits:4Circuits; Switch Actuator Style:Flush Slide; Switch Mounting:Surface Mount; Contact Configuration:SP4T; Contact Voltage DC Max:30V; Contact Current DC Max:100mA RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1534170 | CKN10261CT-ND | 843702-RTE0400G04 | RTE0400G04 | 35AH5803 |
| Product Name | Rotary Encoded DIP Switches | DIP Switches | DIP Switches - RTE0400G04 | Switches - DIP Switches | Dip Switch, Sp4T, 0.1A, 30V, Smt; No. Of Circuits C&k Components |
| Number of Positions Available | 4 | ||||
| Switch Dimensions | 8.8 x 5.08 x 3.65mm | ||||
| Terminal Type | Other Terminal Type | Surface Mount Technology | Surface Mount Technology | ||
| Other Terminal Type | Solder | ||||
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) |