APEM Components, Inc. DIP Switches PT65301

Description
Dip Switch BCD 10 Position Through Hole Rotary with Shaft Actuator 150mA 24VDC
Request a Quote Datasheet
Description
Dip Switch BCD 10 Position Through Hole Rotary with Shaft Actuator 150mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 679-1928-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
679-1928-ND
DIP Switches 679-1928-ND
Dip Switch BCD 10 Position Through Hole Rotary with Shaft Actuator 150mA 24VDC

Dip Switch BCD 10 Position Through Hole Rotary with Shaft Actuator 150mA 24VDC

Buy Now Datasheet
Switches - DIP Switches - 1014217-PT65301 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1014217-PT65301
Switches - DIP Switches 1014217-PT65301
Win Source Part Number: 1014217-PT65301 Category: Switches>DIP Switches Series: PT65 Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Sealed - Flux Protection Contact Finish: Gold Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 24VDC Height Above Board: 0.543" (13.80mm) Length: 0.394" (10.00mm) Standard Package: 50 Body Material: Thermoplastic Circuit: BCD Actuator Type: Rotary with Shaft Mechanical Life: 10,000 Cycles Actuator Level: Raised Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: APEM Inc. Other Names: PT65301-ND,679-1928

Win Source Part Number: 1014217-PT65301
Category: Switches>DIP Switches
Series: PT65
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Features: Sealed - Flux Protection
Contact Finish: Gold
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 24VDC
Height Above Board: 0.543" (13.80mm)
Length: 0.394" (10.00mm)
Standard Package: 50
Body Material: Thermoplastic
Circuit: BCD
Actuator Type: Rotary with Shaft
Mechanical Life: 10,000 Cycles
Actuator Level: Raised
Washable: Yes
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: APEM Inc.
Other Names: PT65301-ND,679-1928

Buy Now Datasheet
Rotary Encoded DIP Switches - 3795155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
3795155
Rotary Encoded DIP Switches 3795155
Hartmann PT65301 Rotary Coded DIP Switch

Hartmann PT65301 Rotary Coded DIP Switch

Supplier's Site
Switches - DIP Switches PT65301
SWITCH ROTARY DIP BCD 150MA 24V

SWITCH ROTARY DIP BCD 150MA 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 679-1928-ND 1014217-PT65301 3795155 PT65301
Product Name DIP Switches Switches - DIP Switches Rotary Encoded DIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw BCD BCD
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole Solder
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 337560 - RS Components, Ltd.
Specs
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw Spst
View Details
A6SN Slide DIP Switch - A6SN-6101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 17.2 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switches - 486-3-162-113-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details