Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP, 25mA, SPST, Gull Wing
DIP Switches/SIP Switches 10 Position Recessed Low Prof, Half Pitch
DIP SWITCH, 10POS, SPST, SLIDE, SMD; No. of Circuits:10Circuits;
SWITCH SLIDE DIP SPST 25MA 24V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | EG4461-ND | 1400-KAN1110RT | KAN1110RT | 15N7539 | KAN1110RT |
| Product Name | DIP Switches | Dip Switches | DIP Switches/SIP Switches | Dip Switch, 10Pos, Spst, Slide, Smd; No. Of Circuits E-Switch | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Other Terminal Type | Surface Mount Technology | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.0250 amps | ||
| Max DC Voltage Rating | 24 volts | 24 volts |