DIP, 25mA, SPST, PC Pin
Dip Switch SPST 2 Position Through Hole, Right Angle Slide (Standard) Actuator 25mA 24VDC
DIP Switches / SIP Switches SLIDE DIP SWITCH 2 pos Ext Act.
SWITCH SLIDE DIP SPST 25MA 24V
DIP SWITCH, SPST, 2CKT, 0.025A, 24V, THT; No. of Circuits:2Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole, Right Angle; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1400-KAS2102E | EG4506-ND | KAS2102E | KAS2102E | 15N7638 |
| Product Name | Dip Switches | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches | Dip Switch, Spst, 2Ckt, 0.025A, 24V, Tht; No. Of Circuits E-Switch |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Straight PC Pins | Other Terminal Type | |||
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.0250 amps | ||
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Other Terminal Type | Through Hole, Right Angle |