APEM Components, Inc. DIP Switches PT65106L254

Description
Dip Switch Hexadecimal Complement 16 Position Through Hole, Right Angle Rotary for Tool Actuator 150mA 24VDC
Request a Quote Datasheet
Description
Dip Switch Hexadecimal Complement 16 Position Through Hole, Right Angle Rotary for Tool Actuator 150mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 679-1916-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
679-1916-ND
DIP Switches 679-1916-ND
Dip Switch Hexadecimal Complement 16 Position Through Hole, Right Angle Rotary for Tool Actuator 150mA 24VDC

Dip Switch Hexadecimal Complement 16 Position Through Hole, Right Angle Rotary for Tool Actuator 150mA 24VDC

Buy Now Datasheet
DIP Switches - PT65106L254 - 931002-PT65106L254 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - PT65106L254
931002-PT65106L254
DIP Switches - PT65106L254 931002-PT65106L254
Manufacturer: Apem Inc. Win Source Part Number: 931002-PT65106L254 Series: PT65 Operating Temperature Range: -20°C ~ 70°C Features: Dip Switch Hexadecimal Complement Position Through Hole, Right Angle Rotary for Tool Actuator 150mA 24VDC Package: Tube Mounting: Through Hole, Right Angle Family Name: PT65106 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: Q9547064, 679-1916, PT65106L254-ND

Manufacturer: Apem Inc.
Win Source Part Number: 931002-PT65106L254
Series: PT65
Operating Temperature Range: -20°C ~ 70°C
Features: Dip Switch Hexadecimal Complement Position Through Hole, Right Angle Rotary for Tool Actuator 150mA 24VDC
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: PT65106
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: Q9547064, 679-1916, PT65106L254-ND

Buy Now Datasheet
Switches - DIP Switches PT65106L254
SW ROTARY DIP HEX COMP 150MA 24V

SW ROTARY DIP HEX COMP 150MA 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 679-1916-ND 931002-PT65106L254 PT65106L254
Product Name DIP Switches DIP Switches - PT65106L254 Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw Hexadecimal Complement Hexadecimal Complement
Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 241256 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6TN Slide DIP Switch - A6TN-7104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 19.7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details