APEM Components, Inc. DIP Switches PT65101

Description
Dip Switch BCD 10 Position Through Hole Rotary for Tool Actuator 150mA 24VDC
Request a Quote Datasheet
Description
Dip Switch BCD 10 Position Through Hole Rotary for Tool Actuator 150mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 679-1906-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
679-1906-ND
DIP Switches 679-1906-ND
Dip Switch BCD 10 Position Through Hole Rotary for Tool Actuator 150mA 24VDC

Dip Switch BCD 10 Position Through Hole Rotary for Tool Actuator 150mA 24VDC

Buy Now Datasheet
DIP Switches - PT65101 - 890347-PT65101 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - PT65101
890347-PT65101
DIP Switches - PT65101 890347-PT65101
Manufacturer: Apem Inc. Win Source Part Number: 890347-PT65101 Series: PT65 Operating Temperature Range: -20°C ~ 70°C Features: Dip Switch BCD 10 Position Through Hole Rotary for Tool Actuator 150mA 24VDC Package: Tube Mounting: Through Hole Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 679-1906, PT65101-ND

Manufacturer: Apem Inc.
Win Source Part Number: 890347-PT65101
Series: PT65
Operating Temperature Range: -20°C ~ 70°C
Features: Dip Switch BCD 10 Position Through Hole Rotary for Tool Actuator 150mA 24VDC
Package: Tube
Mounting: Through Hole
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: 679-1906, PT65101-ND

Buy Now Datasheet
Switches - DIP Switches PT65101
SWITCH ROTARY DIP BCD 150MA 24V

SWITCH ROTARY DIP BCD 150MA 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 679-1906-ND 890347-PT65101 PT65101
Product Name DIP Switches DIP Switches - PT65101 Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw BCD BCD
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 321082 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Other Type (Special Application)
View Details
A6SN Slide DIP Switch - A6SN-4101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 12.1 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 1977830-2 - TE Connectivity
Specs
Actuator Specifications Rocker Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details