APEM Components, Inc. DIP Switches - NDPL-04-V NDPL-04-V

Description
Manufacturer: Apem Inc. Win Source Part Number: 869235-NDPL-04-V Series: NDPL Operating Temperature Range: -20°C ~ 70°C Features: Dip Switch SPST 4 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC Package: Tube Mounting: Through Hole, Right Angle Family Name: NDPL-04 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 39 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065
Request a Quote
Description
Manufacturer: Apem Inc. Win Source Part Number: 869235-NDPL-04-V Series: NDPL Operating Temperature Range: -20°C ~ 70°C Features: Dip Switch SPST 4 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC Package: Tube Mounting: Through Hole, Right Angle Family Name: NDPL-04 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 39 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - NDPL-04-V - 869235-NDPL-04-V - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - NDPL-04-V
869235-NDPL-04-V
DIP Switches - NDPL-04-V 869235-NDPL-04-V
Manufacturer: Apem Inc. Win Source Part Number: 869235-NDPL-04-V Series: NDPL Operating Temperature Range: -20°C ~ 70°C Features: Dip Switch SPST 4 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC Package: Tube Mounting: Through Hole, Right Angle Family Name: NDPL-04 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 39 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9065

Manufacturer: Apem Inc.
Win Source Part Number: 869235-NDPL-04-V
Series: NDPL
Operating Temperature Range: -20°C ~ 70°C
Features: Dip Switch SPST 4 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: NDPL-04
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 39
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065

Buy Now
Switches - DIP Switches NDPL-04-V
SWITCH DIL PIANO SPST 50MA 24V

SWITCH DIL PIANO SPST 50MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches
Product Number 869235-NDPL-04-V NDPL-04-V
Product Name DIP Switches - NDPL-04-V Switches - DIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Unlock Full Specs
to access all available technical data

Similar Products

A6HF Slide DIP Switch - A6HF-2102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 3.67 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 321076 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Double Pole, Single Throw (DPST); Other Type (Special Application)
View Details
DIP Switch - 1825006-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers