E-Switch, Inc. DIP Switches - RDTAR10R2T RDTAR10R2T

Description
Manufacturer: E-Switch Win Source Part Number: 891551-RDTAR10R2T Series: RDT Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch BCD 10 Position Through Hole, Right Angle Rotary for Tool Actuator 150mA 42VDC Package: Tube Mounting: Through Hole, Right Angle Family Name: RDTAR10 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Other Part Number: RDTAR10R2T-ND, EG5973
Request a Quote Datasheet
Description
Manufacturer: E-Switch Win Source Part Number: 891551-RDTAR10R2T Series: RDT Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch BCD 10 Position Through Hole, Right Angle Rotary for Tool Actuator 150mA 42VDC Package: Tube Mounting: Through Hole, Right Angle Family Name: RDTAR10 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Other Part Number: RDTAR10R2T-ND, EG5973
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - RDTAR10R2T - 891551-RDTAR10R2T - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - RDTAR10R2T
891551-RDTAR10R2T
DIP Switches - RDTAR10R2T 891551-RDTAR10R2T
Manufacturer: E-Switch Win Source Part Number: 891551-RDTAR10R2T Series: RDT Operating Temperature Range: -40°C ~ 85°C Features: Dip Switch BCD 10 Position Through Hole, Right Angle Rotary for Tool Actuator 150mA 42VDC Package: Tube Mounting: Through Hole, Right Angle Family Name: RDTAR10 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9020 Other Part Number: RDTAR10R2T-ND, EG5973

Manufacturer: E-Switch
Win Source Part Number: 891551-RDTAR10R2T
Series: RDT
Operating Temperature Range: -40°C ~ 85°C
Features: Dip Switch BCD 10 Position Through Hole, Right Angle Rotary for Tool Actuator 150mA 42VDC
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: RDTAR10
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9020
Other Part Number: RDTAR10R2T-ND, EG5973

Buy Now Datasheet
DIP Switches - EG5973-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
EG5973-ND
DIP Switches EG5973-ND
Dip Switch BCD 10 Position Through Hole, Right Angle Rotary for Tool Actuator 150mA 42VDC

Dip Switch BCD 10 Position Through Hole, Right Angle Rotary for Tool Actuator 150mA 42VDC

Buy Now Datasheet
Rotary Dip Switches - 1400-RDTAR10R2T - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rotary Dip Switches
1400-RDTAR10R2T
Rotary Dip Switches 1400-RDTAR10R2T
ROTARY DIP, 150mA, BCD, PC Pin, IP67

ROTARY DIP, 150mA, BCD, PC Pin, IP67

Supplier's Site Datasheet
Switches - DIP Switches RDTAR10R2T
SWITCH ROTARY DIP BCD 150MA 42V

SWITCH ROTARY DIP BCD 150MA 42V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 891551-RDTAR10R2T EG5973-ND 1400-RDTAR10R2T RDTAR10R2T
Product Name DIP Switches - RDTAR10R2T DIP Switches Rotary Dip Switches Switches - DIP Switches
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw BCD BCD
Terminal Type Other Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 241257 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6SN Slide DIP Switch - A6SN-1104 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 4.48 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
DIP Switch - 2-2319764-6 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details