E-Switch, Inc. Dip Switches KAN1106RT

Description
DIP, 25mA, SPST, Gull Wing
Request a Quote Datasheet
Description
DIP, 25mA, SPST, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switches 1400-KAN1106RT
DIP, 25mA, SPST, Gull Wing

DIP, 25mA, SPST, Gull Wing

Supplier's Site Datasheet
DIP Switches - EG4459-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
EG4459-ND
DIP Switches EG4459-ND
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Dip Switch, 6Pos, Spst, Slide, Smd; No. Of Circuits E-Switch - 15N7535 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 6Pos, Spst, Slide, Smd; No. Of Circuits E-Switch
15N7535
Dip Switch, 6Pos, Spst, Slide, Smd; No. Of Circuits E-Switch 15N7535
DIP SWITCH, 6POS, SPST, SLIDE, SMD; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:KAN Series RoHS Compliant: Yes

DIP SWITCH, 6POS, SPST, SLIDE, SMD; No. of Circuits:6Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24V; Contact Current DC Max:25mA; Product Range:KAN Series RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - DIP Switches KAN1106RT
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
KAN1106RT
DIP Switches/SIP Switches KAN1106RT
DIP Switches/SIP Switches 6 Position Recessed Low Prof, Half Pitch

DIP Switches/SIP Switches 6 Position Recessed Low Prof, Half Pitch

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1400-KAN1106RT EG4459-ND 15N7535 KAN1106RT KAN1106RT
Product Name Dip Switches DIP Switches Dip Switch, 6Pos, Spst, Slide, Smd; No. Of Circuits E-Switch Switches - DIP Switches DIP Switches/SIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Surface Mount Technology Surface Mount Technology
Other Terminal Type Gull Wing
Max Current Rating 0.0250 amps 0.0250 amps 0.0250 amps
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 7651122 - RS Components, Ltd.
Specs
Number of Positions Available 10
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details
DIP Switches - SW930-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
4 suppliers
DIP Switches - 450-1934-ND - DigiKey
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details
2 suppliers