APEM Components, Inc. DIP Switches - NHDS02T NHDS02T

Description
Manufacturer: Apem Inc. Win Source Part Number: 790687-NHDS02T Series: NHDS Packaging: Tube Number of Positions: 2 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 85°C Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Current Rating: 25mA Height Above Board: 0.062" (1.57mm) Length: 0.148" (3.77mm) Mounting: SMD Body Material: Thermoplastic Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Part Status: Obsolete(EOL) Family Name: NHDS Categories: Switches Alternative Parts (Cross-Reference): KAN1102R; A6H-2102; A6H-2101-P; A6H-2102-P; Introduction Date: October 11, 2005 ECCN: EAR99 Country of Origin: Denmark Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Apem Inc. Win Source Part Number: 790687-NHDS02T Series: NHDS Packaging: Tube Number of Positions: 2 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 85°C Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Current Rating: 25mA Height Above Board: 0.062" (1.57mm) Length: 0.148" (3.77mm) Mounting: SMD Body Material: Thermoplastic Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Part Status: Obsolete(EOL) Family Name: NHDS Categories: Switches Alternative Parts (Cross-Reference): KAN1102R; A6H-2102; A6H-2101-P; A6H-2102-P; Introduction Date: October 11, 2005 ECCN: EAR99 Country of Origin: Denmark Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - NHDS02T - 790687-NHDS02T - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - NHDS02T
790687-NHDS02T
DIP Switches - NHDS02T 790687-NHDS02T
Manufacturer: Apem Inc. Win Source Part Number: 790687-NHDS02T Series: NHDS Packaging: Tube Number of Positions: 2 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 85°C Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Current Rating: 25mA Height Above Board: 0.062" (1.57mm) Length: 0.148" (3.77mm) Mounting: SMD Body Material: Thermoplastic Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Part Status: Obsolete(EOL) Family Name: NHDS Categories: Switches Alternative Parts (Cross-Reference): KAN1102R; A6H-2102; A6H-2101-P; A6H-2102-P; Introduction Date: October 11, 2005 ECCN: EAR99 Country of Origin: Denmark Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Apem Inc.
Win Source Part Number: 790687-NHDS02T
Series: NHDS
Packaging: Tube
Number of Positions: 2
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Operating Temperature Range: -40°C ~ 85°C
Features: Tape Seal
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Current Rating: 25mA
Height Above Board: 0.062" (1.57mm)
Length: 0.148" (3.77mm)
Mounting: SMD
Body Material: Thermoplastic
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Part Status: Obsolete(EOL)
Family Name: NHDS
Categories: Switches
Alternative Parts (Cross-Reference): KAN1102R; A6H-2102; A6H-2101-P; A6H-2102-P;
Introduction Date: October 11, 2005
ECCN: EAR99
Country of Origin: Denmark
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Switches - DIP Switches NHDS02T
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches
Product Number 790687-NHDS02T NHDS02T
Product Name DIP Switches - NHDS02T Switches - DIP Switches
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Hexadecimal Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
A6T Slide DIP Switch - A6T-5102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 11.1 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
DIP Switches - 486-3-160-949CT-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
Rotary Encoded DIP Switches - 336674 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details