C&K Components DIP Switches SDA06H1SBD

Description
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CKN6080-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CKN6080-ND
DIP Switches CKN6080-ND
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
SDA06H1SBD
DIP Switches / SIP Switches SDA06H1SBD
DIP Switches / SIP Switches EXT ACT 6 POS

DIP Switches / SIP Switches EXT ACT 6 POS

Buy Now Datasheet
Dip Switch, 0.1A, 5Vdc, 6 Pos, Smd; No. Of Circuits C&k Components - 35AH5941 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.1A, 5Vdc, 6 Pos, Smd; No. Of Circuits C&k Components
35AH5941
Dip Switch, 0.1A, 5Vdc, 6 Pos, Smd; No. Of Circuits C&k Components 35AH5941
DIP SWITCH, 0.1A, 5VDC, 6 POS, SMD; No. of Circuits:6Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes

DIP SWITCH, 0.1A, 5VDC, 6 POS, SMD; No. of Circuits:6Circuits; Switch Actuator Style:Raised Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:5V; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site
Switches - DIP Switches SDA06H1SBD
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CKN6080-ND SDA06H1SBD 35AH5941 SDA06H1SBD
Product Name DIP Switches DIP Switches / SIP Switches Dip Switch, 0.1A, 5Vdc, 6 Pos, Smd; No. Of Circuits C&k Components Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6H Slide DIP Switch - A6H-6101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 1.45 x 8.85 x 4.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Rotary Encoded DIP Switches - 241257 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
DIP Switch - 1825059-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switches - 486-3-160-939DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details