SWITCH SLIDE DIP SPST 0.025A 24V
Dip Switch Position Actuator
SWITCH SLIDE DIP SPST 0.025A 24V
SWITCH SLIDE DIP SPST 25MA 24V
DIP SWITCH, SPST, 1POS, 0.1A, 5VDC, SMD; No. of Circuits:1Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST-N
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 108-SDA01H1SBDRCT-ND | SDA01H1SBDR | 35AH5900 |
| Product Name | DIP Switches | Switches - DIP Switches | Dip Switch, Spst, 1Pos, 0.1A, 5Vdc, Smd; No. Of Circuits C&k Components |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | |
| Max Current Rating | 0.0250 amps | 0.1000 amps |