APEM Components, Inc. Dip Switch, 4Pos, Spst, Slide, 24Vdc, Th; No. Of Circuits Apem NDIR04ST

Description
DIP SWITCH, 4POS, SPST, SLIDE, 24VDC, TH; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST-N O; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet
Description
DIP SWITCH, 4POS, SPST, SLIDE, 24VDC, TH; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST-N O; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Switch, 4Pos, Spst, Slide, 24Vdc, Th; No. Of Circuits Apem - 75K7747 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 4Pos, Spst, Slide, 24Vdc, Th; No. Of Circuits Apem
75K7747
Dip Switch, 4Pos, Spst, Slide, 24Vdc, Th; No. Of Circuits Apem 75K7747
DIP SWITCH, 4POS, SPST, SLIDE, 24VDC, TH; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST-N O; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

DIP SWITCH, 4POS, SPST, SLIDE, 24VDC, TH; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST-NO; Contact Voltage DC Max:24V; Contact Current DC Max:25mA RoHS Compliant: Yes

Supplier's Site
Dip Switch, Ndi Series, Spst, Dip Sealed, Through Hole, 25 Ma, 24 Vdc Rohs Compliant Apem - 92K7344 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Ndi Series, Spst, Dip Sealed, Through Hole, 25 Ma, 24 Vdc Rohs Compliant Apem
92K7344
Dip Switch, Ndi Series, Spst, Dip Sealed, Through Hole, 25 Ma, 24 Vdc Rohs Compliant Apem 92K7344
DIP Switch, NDI Series, SPST, DIP Sealed, Through Hole, 25 mA, 24 VDC RoHS Compliant: Yes

DIP Switch, NDI Series, SPST, DIP Sealed, Through Hole, 25 mA, 24 VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
NDIR04ST
DIP Switches / SIP Switches NDIR04ST
DIP Switches / SIP Switches 4pos 0.025A 24VDC 1/2 Pitch

DIP Switches / SIP Switches 4pos 0.025A 24VDC 1/2 Pitch

Buy Now Datasheet
Switches - DIP Switches NDIR04ST
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 75K7747 92K7344 NDIR04ST NDIR04ST
Product Name Dip Switch, 4Pos, Spst, Slide, 24Vdc, Th; No. Of Circuits Apem Dip Switch, Ndi Series, Spst, Dip Sealed, Through Hole, 25 Ma, 24 Vdc Rohs Compliant Apem DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
A6S-H Slide DIP Switch - A6S-4104-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 11.1 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 486-3-160-952TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details