DIP, 25mA, SPST, PC Pin
Dip Switch SPST 10 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC
DIP SWITCH, 10POS, SPST, PIANO KEY, TH; No. of Circuits:10Circuits;
SWITCH PIANO DIP SPST 25MA 24V
DIP Switches / SIP Switches 10 Position Extended Topside Off No Seal
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 1400-KAP1110E | EG4469-ND | 15N7573 | KAP1110E | KAP1110E |
| Product Name | Dip Switches | DIP Switches | Dip Switch, 10Pos, Spst, Piano Key, Th; No. Of Circuits E-Switch | Switches - DIP Switches | DIP Switches / SIP Switches |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Straight PC Pins | Other Terminal Type | Other Terminal Type | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps | 0.0250 amps | ||
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | |||
| Other Terminal Type | Through Hole, Right Angle | Through Hole |