Cole-Parmer Masterflex Tubing Puri-Flex, I/P 73, 25 feet GO-96419-73

Description
• Long life tubing for any Masterflex® pump used in your pharma and bioprocess applications Applications: Cell and tissue culture work, pharmaceutical biotech, and general-purpose lab uses requiring high performance and long life. High-purity applications requiring no contact with animal-derived components.|Chara cteristics: Exceptional tensile and tear strength; good biocompatibility; low gas permeability; smooth surface. Translucent.|Cert ifications: FDA compliant; meets USP Class VI requirements. Tubing is manufactured according to GMP.|Temperature range: –58 to 275°F (–50 to 135°C)|Sterilize : Autoclave, ethylene oxide, or gamma irradiation.
Description
• Long life tubing for any Masterflex® pump used in your pharma and bioprocess applications Applications: Cell and tissue culture work, pharmaceutical biotech, and general-purpose lab uses requiring high performance and long life. High-purity applications requiring no contact with animal-derived components.|Chara cteristics: Exceptional tensile and tear strength; good biocompatibility; low gas permeability; smooth surface. Translucent.|Cert ifications: FDA compliant; meets USP Class VI requirements. Tubing is manufactured according to GMP.|Temperature range: –58 to 275°F (–50 to 135°C)|Sterilize : Autoclave, ethylene oxide, or gamma irradiation.

Suppliers

Company
Product
Description
Supplier Links
Masterflex Tubing Puri-Flex, I/P 73, 25 feet - GO-96419-73 - Cole-Parmer
Vernon Hills, IL, United States
Masterflex Tubing Puri-Flex, I/P 73, 25 feet
GO-96419-73
Masterflex Tubing Puri-Flex, I/P 73, 25 feet GO-96419-73
• Long life tubing for any Masterflex® pump used in your pharma and bioprocess applications Applications: Cell and tissue culture work, pharmaceutical biotech, and general-purpose lab uses requiring high performance and long life. High-purity applications requiring no contact with animal-derived components.|Chara cteristics: Exceptional tensile and tear strength; good biocompatibility; low gas permeability; smooth surface. Translucent.|Cert ifications: FDA compliant; meets USP Class VI requirements. Tubing is manufactured according to GMP.|Temperature range: –58 to 275°F (–50 to 135°C)|Sterilize : Autoclave, ethylene oxide, or gamma irradiation.

• Long life tubing for any Masterflex® pump used in your pharma and bioprocess applications
<b>Applications: </b>Cell and tissue culture work, pharmaceutical biotech, and general-purpose lab uses requiring high performance and long life. High-purity applications requiring no contact with animal-derived components.|<b>Characteristics: </b>Exceptional tensile and tear strength; good biocompatibility; low gas permeability; smooth surface. Translucent.|<b>Certifications: </b>FDA compliant; meets USP Class VI requirements. Tubing is manufactured according to GMP.|<b>Temperature range: </b>–58 to 275°F (–50 to 135°C)|<b>Sterilize: </b>Autoclave, ethylene oxide, or gamma irradiation.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Tubing
Product Number GO-96419-73
Product Name Masterflex Tubing Puri-Flex, I/P 73, 25 feet
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Durometer Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear
View Details
Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
ABS Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material ABS
Shape Round (optional feature)
View Details