Cole-Parmer Ismatec Pump Tubing, Gore Sta-Pure PCS, 3.2 mm ID, 1.6 mm wall, 355 mm length GO-96231-92

Description
• Maximum pressure up to 100 psi (6.9 bar) • • Excellent flow stability • Spallation-free • Low gas permeability Sta-Pure tubing is your ideal choice for high purity or long-running applications. Because it produces no detectable particulates, it prevents fluid contamination and extends filter life. Long-term pump testing proves that Sta-Pure pump tubing lasts over 1000 hours at 200rpm, or over 6000 hours at 100 rpm. Its long life eliminates the need to rotate tubing through the pump head, saving time and reducing maintenance. Its unique design and material also provide unparalleled flow stability, with virtually no change in flow rate over the life of the tubing. Sta-Pure tubing is available as single tube elements. Recommended for use in L/S and I/P standard and Easy-Load pump heads, and L/S Easy-Load II pump heads. |Flow ranges are approximate c alculated under the following conditions: 0 psig at inlet, 0.5 psig at outlet; water temperature at 72 F (22 C). Actual performance varies depending on tubing formulation v alues shown below are for firm tubing.
Description
• Maximum pressure up to 100 psi (6.9 bar) • • Excellent flow stability • Spallation-free • Low gas permeability Sta-Pure tubing is your ideal choice for high purity or long-running applications. Because it produces no detectable particulates, it prevents fluid contamination and extends filter life. Long-term pump testing proves that Sta-Pure pump tubing lasts over 1000 hours at 200rpm, or over 6000 hours at 100 rpm. Its long life eliminates the need to rotate tubing through the pump head, saving time and reducing maintenance. Its unique design and material also provide unparalleled flow stability, with virtually no change in flow rate over the life of the tubing. Sta-Pure tubing is available as single tube elements. Recommended for use in L/S and I/P standard and Easy-Load pump heads, and L/S Easy-Load II pump heads. |Flow ranges are approximate c alculated under the following conditions: 0 psig at inlet, 0.5 psig at outlet; water temperature at 72 F (22 C). Actual performance varies depending on tubing formulation v alues shown below are for firm tubing.

Suppliers

Company
Product
Description
Supplier Links
Ismatec Pump Tubing, Gore Sta-Pure PCS, 3.2 mm ID, 1.6 mm wall, 355 mm length - GO-96231-92 - Cole-Parmer
Vernon Hills, IL, United States
Ismatec Pump Tubing, Gore Sta-Pure PCS, 3.2 mm ID, 1.6 mm wall, 355 mm length
GO-96231-92
Ismatec Pump Tubing, Gore Sta-Pure PCS, 3.2 mm ID, 1.6 mm wall, 355 mm length GO-96231-92
• Maximum pressure up to 100 psi (6.9 bar) • • Excellent flow stability • Spallation-free • Low gas permeability Sta-Pure tubing is your ideal choice for high purity or long-running applications. Because it produces no detectable particulates, it prevents fluid contamination and extends filter life. Long-term pump testing proves that Sta-Pure pump tubing lasts over 1000 hours at 200rpm, or over 6000 hours at 100 rpm. Its long life eliminates the need to rotate tubing through the pump head, saving time and reducing maintenance. Its unique design and material also provide unparalleled flow stability, with virtually no change in flow rate over the life of the tubing. Sta-Pure tubing is available as single tube elements. Recommended for use in L/S and I/P standard and Easy-Load pump heads, and L/S Easy-Load II pump heads. |Flow ranges are approximate c alculated under the following conditions: 0 psig at inlet, 0.5 psig at outlet; water temperature at 72 F (22 C). Actual performance varies depending on tubing formulation v alues shown below are for firm tubing.

• Maximum pressure up to 100 psi (6.9 bar)
•
• Excellent flow stability
• Spallation-free
• Low gas permeability
Sta-Pure tubing is your ideal choice for high purity or long-running applications. Because it produces no detectable particulates, it prevents fluid contamination and extends filter life. Long-term pump testing proves that Sta-Pure pump tubing lasts over 1000 hours at 200rpm, or over 6000 hours at 100 rpm. Its long life eliminates the need to rotate tubing through the pump head, saving time and reducing maintenance. Its unique design and material also provide unparalleled flow stability, with virtually no change in flow rate over the life of the tubing.
Sta-Pure tubing is available as single tube elements. Recommended for use in L/S<reg> and I/P<reg> standard and Easy-Load<reg> pump heads, and L/S<reg> Easy-Load<reg> II pump heads. |Flow ranges are approximate<emdash>calculated under the following conditions: 0 psig at inlet, 0.5 psig at outlet; water temperature at 72<deg>F (22<deg>C). Actual performance varies depending on tubing formulation<emdash>values shown below are for firm tubing.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Tubing
Product Number GO-96231-92
Product Name Ismatec Pump Tubing, Gore Sta-Pure PCS, 3.2 mm ID, 1.6 mm wall, 355 mm length
Temperature Range 302 F (150 C)
Unlock Full Specs
to access all available technical data

Similar Products

Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Tubing and Profile Struts - 8508495 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Aluminium
Color / Clarity Solid
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details