Bosch Sensortec GmbH Pressure Sensors, Transducers BMP384

Description
Pressure Sensor 4.35 ~ 18.13PSI (30 ~ 125kPa) Absolute 10-VFLGA
Request a Quote Datasheet
Description
Pressure Sensor 4.35 ~ 18.13PSI (30 ~ 125kPa) Absolute 10-VFLGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 828-BMP384TR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
828-BMP384TR-ND
Pressure Sensors, Transducers 828-BMP384TR-ND
Pressure Sensor 4.35 ~ 18.13PSI (30 ~ 125kPa) Absolute 10-VFLGA

Pressure Sensor 4.35 ~ 18.13PSI (30 ~ 125kPa) Absolute 10-VFLGA

Buy Now Datasheet
Pressure Sensors, Transducers - 828-BMP384CT-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
828-BMP384CT-ND
Pressure Sensors, Transducers 828-BMP384CT-ND
Pressure Sensor 4.35 ~ 18.13PSI (30 ~ 125kPa) Absolute 10-VFLGA

Pressure Sensor 4.35 ~ 18.13PSI (30 ~ 125kPa) Absolute 10-VFLGA

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - BMP384 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
BMP384
Sensors, Transducers - Pressure Sensors, Transducers BMP384
Win Source Part Number: 1354057-BMP384 Category: Sensors, Transducers - Pressure Sensors, Transducers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: Bosch Sensortec Package: Tape & Reel (TR) Product Status: Active Package / Case: 10-VFLGA Supplier Device Package: 10-LGA (2x2) Mounting Type: Surface Mount HTSUS: 9026.20.4000 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.65V ~ 3.6V Output Type: I²C, SPI Termination Style: SMD (SMT) Tab Accuracy: ±0.01PSI (±0.05kPa) Pressure Type: Absolute Operating Pressure: 4.35 ~ 18.13PSI (30 ~ 125kPa) Port Style: No Port Maximum Pressure: 290.08PSI (2000kPa)

Win Source Part Number: 1354057-BMP384
Category: Sensors, Transducers - Pressure Sensors, Transducers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: Bosch Sensortec
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: 10-VFLGA
Supplier Device Package: 10-LGA (2x2)
Mounting Type: Surface Mount
HTSUS: 9026.20.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.65V ~ 3.6V
Output Type: I²C, SPI
Termination Style: SMD (SMT) Tab
Accuracy: ±0.01PSI (±0.05kPa)
Pressure Type: Absolute
Operating Pressure: 4.35 ~ 18.13PSI (30 ~ 125kPa)
Port Style: No Port
Maximum Pressure: 290.08PSI (2000kPa)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Pressure Sensors Pressure Sensors
Product Number 828-BMP384TR-ND BMP384
Product Name Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor; Sensor or Transducer Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 725-1639-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers
Pressure sensors & Load sensors - Pressure sensors - FPN - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Unamplified
View Details
Pressure sensor - SDE3-D10M-B-WQ4-2P-M12 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Switch - J40 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge; Vacuum
View Details