Honeywell Sensing & IoT Pressure Sensors, Transducers ABP2MRRT060MDAA5XX

Description
"Pressure Sensor -0.87PSI ~ 0.87PSI (-6kPa ~ 6kPa) Differential Male - 0.063"" (1.6mm) Tube, Dual 0.5 V ~ 4.5 V 6-SMD, J-Lead, Dual Ports, Same Side"
Request a Quote Datasheet
Description
"Pressure Sensor -0.87PSI ~ 0.87PSI (-6kPa ~ 6kPa) Differential Male - 0.063"" (1.6mm) Tube, Dual 0.5 V ~ 4.5 V 6-SMD, J-Lead, Dual Ports, Same Side"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 480-ABP2MRRT060MDAA5XX-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
480-ABP2MRRT060MDAA5XX-ND
Pressure Sensors, Transducers 480-ABP2MRRT060MDAA5XX-ND
"Pressure Sensor -0.87PSI ~ 0.87PSI (-6kPa ~ 6kPa) Differential Male - 0.063"" (1.6mm) Tube, Dual 0.5 V ~ 4.5 V 6-SMD, J-Lead, Dual Ports, Same Side"

"Pressure Sensor -0.87PSI ~ 0.87PSI (-6kPa ~ 6kPa) Differential Male - 0.063"" (1.6mm) Tube, Dual 0.5 V ~ 4.5 V 6-SMD, J-Lead, Dual Ports, Same Side"

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - ABP2MRRT060MDAA5XX - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
ABP2MRRT060MDAA5XX
Sensors, Transducers - Pressure Sensors, Transducers ABP2MRRT060MDAA5XX
SENSOR 0.87PSID 0.063 4.5V 6SMD

SENSOR 0.87PSID 0.063 4.5V 6SMD

Supplier's Site
Pressure Sensor, 60Mbar, Diff, Analog; Operating Pressure Max Honeywell - 51AJ9326 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 60Mbar, Diff, Analog; Operating Pressure Max Honeywell
51AJ9326
Pressure Sensor, 60Mbar, Diff, Analog; Operating Pressure Max Honeywell 51AJ9326
PRESSURE SENSOR, 60MBAR, DIFF, ANALOG; Operating Pressure Max:60mbar; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Radial Barbed; Supply Current:43.8nA RoHS Compliant: Yes

PRESSURE SENSOR, 60MBAR, DIFF, ANALOG; Operating Pressure Max:60mbar; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Radial Barbed; Supply Current:43.8nA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 480-ABP2MRRT060MDAA5XX-ND ABP2MRRT060MDAA5XX 51AJ9326
Product Name Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor, 60Mbar, Diff, Analog; Operating Pressure Max Honeywell
Device Category Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Differential Differential Differential; Differential
Signal Output Analog Voltage Analog Voltage; Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10221160-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - IPSLU-G0100-5-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details