TE Connectivity
Pressure Sensors, Transducers - Industrial
D5154-000002-3.5BD
Description
SENSOR PRESSURE
-
DigiKey
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
SENSOR PRESSURE
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Pressure Sensors |
Pressure Sensors |
|
Product Number
|
223-1511-ND |
D5154-000002-3.5BD |
|
Product Name
|
Pressure Sensors, Transducers - Industrial |
Sensors, Transducers - Pressure Sensors, Transducers - Industrial |
|
Device Category
|
Sensor; Sensor or Transducer
|
Sensor
|
|
Measurement Type
|
Differential
|
Differential
|
|
Signal Output
|
Analog Current
|
Analog Current; Analog Current
|
|
Features
|
Temperature Compensated
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Category
Sensor
Measurement Type
Gauge; Gauge
Signal Output
Analog Current; 4 to 20 mA
View Details
Plast-O-Matic Valves, Inc.
Device Category
Sensor or Transducer
Sensor Technology
Mechanical Deflection
Measurement Type
Differential
View Details
Device Category
Sensor or Transducer
Measurement Type
Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range
50 to 7000 psi (35.19 to 4926 m H2O)
View Details