The Miniature Amplified line of pressure sensors is based upon technology developed over years of development in the pressure sensor
industry. This model provides a ratiometric 4-volt output with superior output characteristics. The sensor housing has been designed
specifically to reduce package induced parasitic stress and strain. In addition the sensor utilizes a silicon, micromachined, stress concentration
enhanced structure to provide a very linear output to measured pressure.
These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. Each sensor is
internally compensated using an ASIC compensation technique. This series is intended for use with non-corrosive, non-ionic working fluids
such as air, dry gases and the like.
The output of the device is ratiometric to the supply voltage over a supply voltage range of 4.5 to 5.5 volts.
"Pressure Sensor 8.7PSI ~ 15.95PSI (60kPa ~ 110kPa) Absolute Male - 0.08"" (2.03mm) Tube, Dual 0.25 V ~ 4.25 V 4-SIP Module"
| All Sensors Corp. | DigiKey | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | BARO-A-4V-MINI | 442-1092-ND |
| Product Name | Pressure Sensor - SAMP Series | Pressure Sensors, Transducers |
| Device Category | Sensor | Sensor; Sensor or Transducer |
| Measurement Type | Absolute | Absolute |
| Media | Gas | |
| Features | Temperature Compensated | Temperature Compensated |