"Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19"" (4.8mm) Tube 0.5 V ~ 4.5 V 8-DIP Module"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | B58621K1110A056-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Gauge |
| Signal Output | Analog Voltage |
| Features | Temperature Compensated |