"Pressure Sensor 29.01PSI (200kPa) Vented Gauge Male - 0.12"" (3mm) Tube 0 V ~ 4.5 V 6-DIP Module"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | P17171-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Gauge |
| Signal Output | Analog Voltage |
| Features | Temperature Compensated |