"Pressure Sensor 15PSI (103.42kPa) Gauge Male - 0.11"" (2.69mm) Tube 0.45 V ~ 4.95 V"
"Pressure Sensor 15PSI (103.42kPa) Gauge Male - 0.11"" (2.69mm) Tube 0.45 V ~ 4.95 V"
"Pressure Sensor 15PSI (103.42kPa) Gauge Male - 0.11"" (2.69mm) Tube 0.45 V ~ 4.95 V"
SENSOR 15PSIG 0.11 4.95V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | BPS140-HG015P-1SGDKR-ND | BPS140-HG015P-1SG |
| Product Name | Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Gauge | Gauge |
| Signal Output | Analog Voltage | Analog Voltage; Analog Voltage |