Pressure Sensor 1.45PSI (10kPa) Vented Gauge Male - M5 0 mV ~ 50 mV (5V) 8-DIP Module
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | B58611K1500A009-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Gauge |
| Signal Output | Analog Voltage; Wheatstone Bridge |