All Sensors Corp. Pressure Sensor - AXCA Series BARO-A-4V

Description
The Amplified line of middle pressure sensors is based upon a proprietary package technology to reduce errors. This model provides a ratiometric 4-volt output with superior output characteristics. The sensor housing has been designed specifically to reduce package induced parasitic stress and strain. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. Each sensor is internally compensated using an ASIC compensation technique. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output of the device is ratiometric to the supply voltage over a supply voltage range of 4.5 to 5.5 volts.
Request a Quote Datasheet
Description
The Amplified line of middle pressure sensors is based upon a proprietary package technology to reduce errors. This model provides a ratiometric 4-volt output with superior output characteristics. The sensor housing has been designed specifically to reduce package induced parasitic stress and strain. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. Each sensor is internally compensated using an ASIC compensation technique. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output of the device is ratiometric to the supply voltage over a supply voltage range of 4.5 to 5.5 volts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - AXCA Series - BARO-A-4V - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor - AXCA Series
BARO-A-4V
Pressure Sensor - AXCA Series BARO-A-4V
The Amplified line of middle pressure sensors is based upon a proprietary package technology to reduce errors. This model provides a ratiometric 4-volt output with superior output characteristics. The sensor housing has been designed specifically to reduce package induced parasitic stress and strain. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. Each sensor is internally compensated using an ASIC compensation technique. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output of the device is ratiometric to the supply voltage over a supply voltage range of 4.5 to 5.5 volts.

The Amplified line of middle pressure sensors is based upon a proprietary package technology to reduce errors. This model provides a ratiometric 4-volt output with superior output characteristics. The sensor housing has been designed specifically to reduce package induced parasitic stress and strain. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure.
These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. Each sensor is internally compensated using an ASIC compensation technique. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like.
The output of the device is ratiometric to the supply voltage over a supply voltage range of 4.5 to 5.5 volts.

Supplier's Site Datasheet
Pressure Sensors, Transducers - 442-1089-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
442-1089-ND
Pressure Sensors, Transducers 442-1089-ND
"Pressure Sensor 8.7PSI ~ 15.95PSI (60kPa ~ 110kPa) Absolute Male - 0.19"" (4.83mm) Tube, Dual 0.25 V ~ 4.25 V 4-SIP Module"

"Pressure Sensor 8.7PSI ~ 15.95PSI (60kPa ~ 110kPa) Absolute Male - 0.19"" (4.83mm) Tube, Dual 0.25 V ~ 4.25 V 4-SIP Module"

Buy Now Datasheet

Technical Specifications

  All Sensors Corp. DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number BARO-A-4V 442-1089-ND
Product Name Pressure Sensor - AXCA Series Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Absolute Absolute
Media Gas
Features Temperature Compensated Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - Industrial - 1882-6073997-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
Pressure Sensors, Transducers - 448-KP276C1505XTMA1TR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details